AD8421TRMZ-EP-R7 alternative parts: OPA211AIDGKT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INST AMP 1 CIRCUIT 8MSOP | IC OPAMP GP 80MHZ RRO 8VSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 12 Weeks | 16 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 8 | 8 |
Number of Elements: | 1 | - |
Operating Temperature: | -55°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD8421 | OPA211 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Operating Supply Current: | 2.3mA | 3.6mA |
Nominal Supply Current: | 2.3mA | 6mA |
Slew Rate: | 35V/μs | 27V/μs |
Amplifier Type: | Instrumentation | General Purpose |
Common Mode Rejection Ratio: | 94 dB | 114 dB |
Current - Input Bias: | 1nA | 60nA |
Voltage - Supply, Single/Dual (±): | 5V~36V ±2.5V~18V | 4.5V~36V ±2.25V~18V |
Output Current per Channel: | 65mA | 30mA |
Input Offset Voltage (Vos): | 25μV | 30μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 80dB | 114dB |
Voltage - Input Offset: | 70μV | - |
-3db Bandwidth: | 10MHz | - |
Input Offset Current-Max (IIO): | 0.003μA | - |
Voltage Gain-Nom: | 10 | - |
Non-linearity-Max: | 0.005% | - |
Length: | 3mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Surface Mount: | - | YES |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | - | TR |
Output Type: | - | Rail-to-Rail |
Operating Supply Voltage: | - | 18V |
Number of Channels: | - | 1 |
Output Current: | - | 30mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Gain Bandwidth Product: | - | 80MHz |
Unity Gain BW-Nom: | - | 45000 kHz |
Average Bias Current-Max (IIB): | - | 0.2μA |
Power Supply Rejection Ratio (PSRR): | - | 140dB |
Low-Offset: | - | YES |
Frequency Compensation: | - | YES |
Supply Voltage Limit-Max: | - | 20V |
Low-Bias: | - | NO |
Micropower: | - | NO |
Programmable Power: | - | NO |
Dual Supply Voltage: | - | 9V |
Nominal Gain Bandwidth Product: | - | 45MHz |
Max I/O Voltage: | - | 125μV |
Height: | - | 1.07mm |
Width: | - | 3mm |
Thickness: | - | 970μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD8421TRMZ-EP-R7
(In Stock: 1)
Analog Devices Inc.United States