AD845JNZ alternative parts: AD744JNZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP AMP, FET FAST SETTLING, DIP, 845 | ANALOG DEVICES AD744JNZ Operational Amplifier, Single, 13 MHz, 1 Amplifier, 75 V/s,4.5V to18V, DIP, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 1.6W | 500mW |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | AD845 | AD744 |
Pin Count: | 8 | 8 |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 10mA | 3.5mA |
Nominal Supply Current: | 10mA | - |
Power Dissipation: | 1.6W | 500mW |
Output Current: | 50mA | 6.25mA |
Quiescent Current: | 10mA | 3.5mA |
Slew Rate: | 100V/μs | 75V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | J-FET | J-FET |
Common Mode Rejection Ratio: | 110 dB | 88 dB |
Current - Input Bias: | 750pA | 30pA |
Max Input Voltage: | 18V | - |
Voltage - Supply, Single/Dual (±): | ±4.75V~18V | ±4.5V~18V |
Output Current per Channel: | 50mA | 25mA |
Supply Type: | Dual | - |
Input Offset Voltage (Vos): | 250μV | 500μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 16000 kHz | 13000 kHz |
Voltage Gain: | 113.98dB | 112.04dB |
Average Bias Current-Max (IIB): | 0.045μA | - |
Power Supply Rejection Ratio (PSRR): | 110dB | 95dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 700μV | 300μV |
Bias Current-Max (IIB) @25C: | 0.002μA | - |
Dual Supply Voltage: | 15V | 15V |
Input Capacitance: | 4pF | 5.5pF |
Height: | 3.43mm | 3.3mm |
Length: | 9.27mm | 9.27mm |
Width: | 7.24mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Position: | - | DUAL |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 15V |
Bandwidth: | - | 13MHz |
Gain Bandwidth Product: | - | 13MHz |
Low-Bias: | - | YES |

AD845JNZ
(In Stock: 50)
Analog Devices Inc.United States