AD845JNZ alternative parts: AD845KNZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP AMP, FET FAST SETTLING, DIP, 845
ANALOG DEVICES AD845KNZOperational Amplifier, Single, 16 MHz, 1 Amplifier, 100 V/s,4.75V to18V, DIP, 8 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
1.6W
1.6W
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
AD845
AD845
Pin Count:
8
8
Number of Channels:
1
1
Operating Supply Current:
10mA
10mA
Nominal Supply Current:
10mA
10mA
Power Dissipation:
1.6W
1.6W
Output Current:
50mA
50mA
Quiescent Current:
10mA
10mA
Slew Rate:
100V/μs
100V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
J-FET
J-FET
Common Mode Rejection Ratio:
110 dB
110 dB
Current - Input Bias:
750pA
500pA
Max Input Voltage:
18V
18V
Voltage - Supply, Single/Dual (±):
±4.75V~18V
±4.75V~18V
Output Current per Channel:
50mA
50mA
Supply Type:
Dual
Dual
Input Offset Voltage (Vos):
250μV
250μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
16000 kHz
16000 kHz
Voltage Gain:
113.98dB
113.98dB
Average Bias Current-Max (IIB):
0.045μA
-
Power Supply Rejection Ratio (PSRR):
110dB
110dB
Low-Offset:
NO
YES
Frequency Compensation:
YES
YES
Voltage - Input Offset:
700μV
100μV
Bias Current-Max (IIB) @25C:
0.002μA
-
Dual Supply Voltage:
15V
15V
Input Capacitance:
4pF
4pF
Height:
3.43mm
3.43mm
Length:
9.27mm
9.27mm
Width:
7.24mm
7.24mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
AD845JNZ

AD845JNZ

(In Stock: 50)

Analog Devices Inc.