AD8676ARMZ-REEL alternative parts: ADA4004-2ARMZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 10MHZ RRO 8MSOP | OP AMP, GP, 12MHZ, DUAL, 8MSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | AD8676 | ADA4004 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | - |
Power Supplies: | +-5/+-15V | +-5/+-15V |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 5.4mA | 4.4mA |
Quiescent Current: | 2.7mA | 2.2mA |
Slew Rate: | 2.5V/μs | 2.7V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 130 dB | 113 dB |
Current - Input Bias: | 2nA | 40nA |
Voltage - Supply, Single/Dual (±): | 10V~36V ±5V~18V | 10V~36V ±5V~18V |
Output Current per Channel: | 20mA | 10mA |
Input Offset Voltage (Vos): | 50μV | 125μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -5V |
Unity Gain BW-Nom: | 10000 kHz | 12000 kHz |
Voltage Gain: | 126dB | 112.04dB |
Average Bias Current-Max (IIB): | 4500μA | 0.165μA |
Power Supply Rejection Ratio (PSRR): | 120dB | 118dB |
Low-Offset: | YES | YES |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 100μV | 40μV |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Input Voltage Noise Density: | 2.8nV/sqrt Hz | - |
Length: | 3mm | 3mm |
Height Seated (Max): | 1.1mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Series: | - | iPolar® |
Qualification Status: | - | Not Qualified |
Bandwidth: | - | 12MHz |
Bias Current-Max (IIB) @25C: | - | 0.09μA |
Dual Supply Voltage: | - | 9V |
Height: | - | 850μm |
Width: | - | 3mm |
REACH SVHC: | - | No SVHC |

AD8676ARMZ-REEL
(In Stock: 6000)
Analog Devices Inc.United States