AD8676ARMZ-REEL alternative parts: LMV652MM/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 10MHZ RRO 8MSOP | IC OPAMP GP 2 CIRCUIT 8VSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 3V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD8676 | LMV652 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Power Supplies: | +-5/+-15V | 3/5V |
Number of Channels: | 2 | - |
Operating Supply Current: | 5.4mA | 118μA |
Quiescent Current: | 2.7mA | - |
Slew Rate: | 2.5V/μs | 3V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 130 dB | 90 dB |
Current - Input Bias: | 2nA | 80nA |
Voltage - Supply, Single/Dual (±): | 10V~36V ±5V~18V | 2.7V~5.5V |
Output Current per Channel: | 20mA | 25mA |
Input Offset Voltage (Vos): | 50μV | 1.5mV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Unity Gain BW-Nom: | 10000 kHz | 12000 kHz |
Voltage Gain: | 126dB | 94dB |
Average Bias Current-Max (IIB): | 4500μA | - |
Power Supply Rejection Ratio (PSRR): | 120dB | 87dB |
Low-Offset: | YES | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 100μV | 100μV |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Input Voltage Noise Density: | 2.8nV/sqrt Hz | - |
Length: | 3mm | 3mm |
Height Seated (Max): | 1.1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Mount: | - | Surface Mount |
Number of Elements: | - | 2 |
Terminal Finish: | - | Matte Tin (Sn) |
Nominal Supply Current: | - | 118μA |
Output Current: | - | 18.5mA |
Bandwidth: | - | 12MHz |
Supply Voltage Limit-Max: | - | 6V |
Number of Amplifiers: | - | 1 |
Height: | - | 1.07mm |
Width: | - | 3mm |
Thickness: | - | 970μm |
REACH SVHC: | - | No SVHC |

AD8676ARMZ-REEL
(In Stock: 6000)
Analog Devices Inc.United States