AD9516-1BCPZ alternative parts: AD9516-2BCPZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Clock Generator 64-Pin LFCSP EP Tray | IC CLOCK PLL/VCO 2.2GHZ 64LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-VFQFN Exposed Pad, CSP | 64-VFQFN Exposed Pad, CSP |
Number of Pins: | 64 | 64 |
Frequency(Max): | 2.95GHz | 2.95GHz |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tray |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | EAR99 |
Type: | Clock Generator, Fanout Distribution | Clock Generator, Fanout Distribution |
Voltage - Supply: | 3.135V~3.465V | 3.135V~3.465V |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 2.65GHz | 2.335GHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AD9516 | AD9516 |
Output: | CMOS, LVDS, LVPECL | CMOS, LVDS, LVPECL |
Pin Count: | 64 | 64 |
Number of Outputs: | 14 | 14 |
Operating Supply Voltage: | 3.3V | 3.3V |
Supply Voltage-Max (Vsup): | 3.465V | 3.465V |
Interface: | Parallel, Serial | - |
Number of Circuits: | 1 | 1 |
Number of Inputs: | 2 | 2 |
Input: | Clock | Clock |
Ratio - Input:Output: | 1:14 | 1:14 |
PLL: | Yes | Yes |
Differential - Input:Output: | Yes/Yes | Yes/Yes |
Divider/Multiplier: | Yes/No | Yes/No |
fmax-Min: | 800 MHz | - |
Same Edge Skew-Max (tskwd): | 0.675 ns | 0.675 ns |
Height: | 830μm | 950μm |
Length: | 9mm | 9.1mm |
Width: | 9mm | 9.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Finish: | - | Matte Tin (Sn) |
Max Duty Cycle: | - | 50 % |

AD9516-1BCPZ
Analog Devices Inc.United States