AD9520-5BCPZ alternative parts: AD9520-2BCPZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLOCK GEN EXT VCO 64-LFCSP
Clock Generator 64-Pin LFCSP EP Tray
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad, CSP
64-VFQFN Exposed Pad, CSP
Surface Mount:
YES
YES
Number of Pins:
64
64
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tray
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
ECCN Code:
EAR99
EAR99
Type:
Clock Generator, Fanout Distribution
Clock Generator, Fanout Distribution
Voltage - Supply:
3.135V~3.465V
3.135V~3.465V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
2.4GHz
2.335GHz
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
AD9520
AD9520
Output:
CMOS, LVPECL
CMOS, LVPECL
Pin Count:
64
64
Number of Outputs:
12
12
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
3.3V
3.3V
Number of Circuits:
1
1
Max Supply Current:
100μA
100μA
Logic Function:
Clock
Clock
Input:
CMOS, LVDS, LVPECL
CMOS, LVDS, LVPECL
Ratio - Input:Output:
2:12, 2:24
2:12, 2:24
Primary Clock/Crystal Frequency-Nom:
250MHz
33.33MHz
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
Yes/No
Height:
950μm
950μm
Length:
9.1mm
9.1mm
Width:
9.1mm
9.1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Frequency(Max):
-
2.33GHz
AD9520-5BCPZ

AD9520-5BCPZ

(In Stock: 3018)

Analog Devices Inc.