AD9520-5BCPZ alternative parts: AD9522-5BCPZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CLOCK GEN EXT VCO 64-LFCSP | IC CLOCK GEN 2.4GHZ 64LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-VFQFN Exposed Pad, CSP | 64-VFQFN Exposed Pad, CSP |
Surface Mount: | YES | YES |
Number of Pins: | 64 | 64 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tray |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | EAR99 |
Type: | Clock Generator, Fanout Distribution | Clock Generator, Fanout Distribution |
Voltage - Supply: | 3.135V~3.465V | 3.135V~3.465V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 2.4GHz | 2.4GHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | AD9520 | AD9522 |
Output: | CMOS, LVPECL | CMOS, LVDS, LVPECL |
Pin Count: | 64 | 64 |
Number of Outputs: | 12 | 12 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 3.3V | 3.3V |
Number of Circuits: | 1 | 1 |
Max Supply Current: | 100μA | - |
Logic Function: | Clock | Clock |
Input: | CMOS, LVDS, LVPECL | CMOS, LVDS, LVPECL |
Ratio - Input:Output: | 2:12, 2:24 | 2:12, 2:24 |
Primary Clock/Crystal Frequency-Nom: | 250MHz | 250MHz |
PLL: | Yes | Yes |
Differential - Input:Output: | Yes/Yes | Yes/Yes |
Divider/Multiplier: | Yes/No | Yes/No |
Height: | 950μm | 830μm |
Length: | 9.1mm | 9mm |
Width: | 9.1mm | 9mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Power Supplies: | - | 3.33.3/5V |
Nominal Supply Current: | - | 100μA |
Radiation Hardening: | - | No |

AD9520-5BCPZ
Analog Devices Inc.United States