AD9826KRSZRL alternative parts: AD9822JRSZRL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AFE Video 1ADC 16bit 5V 28-Pin SSOP T/R
AFE Video 1ADC 14bit 5V 28-Pin SSOP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 4 days ago)
Factory Lead Time:
10 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
28
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
ECCN Code:
EAR99
EAR99
Type:
Image Sensor
CCD Signal Processor, 14-Bit
Max Power Dissipation:
400mW
450mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD9826
AD9822
Pin Count:
28
28
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
5V
5V
Number of Channels:
3
3
Interface:
Parallel, Serial
Parallel, Serial
Max Supply Voltage:
5.25V
5.35V
Min Supply Voltage:
4.75V
4.75V
Operating Supply Current:
80mA
90mA
Power Dissipation:
400mW
380mW
Input Type:
Logic
Logic
Resolution:
2 B
1.75 B
Sampling Rate:
15 Msps
15 Msps
Number of A/D Converters:
1
1
Differential Nonlinearity:
0.5 LSB
0.65 LSB
Height:
1.79mm
-
Length:
10.34mm
-
Width:
7.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Integral Nonlinearity (INL):
-
-5 LSB
Height Seated (Max):
-
2mm
AD9826KRSZRL

AD9826KRSZRL

(In Stock: 7335)

Analog Devices Inc.