AD9826KRSZRL alternative parts: ADE7753ARSZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AFE Video 1ADC 16bit 5V 28-Pin SSOP T/R | ANALOG DEVICES ADE7753ARSZ.. IC, MULTIFUNCTION METER |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 10 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 20-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 20 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 20 |
ECCN Code: | EAR99 | EAR99 |
Type: | Image Sensor | Integrated Circuit (IC) |
Max Power Dissipation: | 400mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | AD9826 | ADE7753 |
Pin Count: | 28 | 20 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 3 | - |
Interface: | Parallel, Serial | Serial |
Max Supply Voltage: | 5.25V | - |
Min Supply Voltage: | 4.75V | - |
Operating Supply Current: | 80mA | 5mA |
Power Dissipation: | 400mW | - |
Input Type: | Logic | - |
Resolution: | 2 B | 2 B |
Sampling Rate: | 15 Msps | - |
Number of A/D Converters: | 1 | - |
Differential Nonlinearity: | 0.5 LSB | - |
Height: | 1.79mm | 1.85mm |
Length: | 10.34mm | 7.5mm |
Width: | 7.9mm | 5.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Weight: | - | 453.59237mg |
Termination: | - | SMD/SMT |
HTS Code: | - | 8542.39.00.01 |
Voltage - Supply: | - | 4.75V~5.25V |
Supply Voltage: | - | 5V |
Supply Voltage-Max (Vsup): | - | 5.25V |
Power Supplies: | - | 5V |
Supply Voltage-Min (Vsup): | - | 4.75V |
Nominal Supply Current: | - | 7mA |
Power Consumption: | - | 25mW |
Input Impedance: | - | 390kOhm |
Meter Type: | - | Single Phase |
Measurement Error: | - | 0.1% |
Voltage - I/O Low: | - | 0.8V |
Voltage - I/O High: | - | 2.4V |
Radiation Hardening: | - | No |
REACH SVHC: | - | No SVHC |

AD9826KRSZRL
(In Stock: 7335)
Analog Devices Inc.United States