AD9826KRSZRL alternative parts: PCM2906DBR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AFE Video 1ADC 16bit 5V 28-Pin SSOP T/R | IC STEREO AUD CODEC W/USB 28SSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 28 |
Operating Temperature: | -40°C~85°C | -25°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | - |
Type: | Image Sensor | Stereo Audio |
Max Power Dissipation: | 400mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD9826 | PCM2906 |
Pin Count: | 28 | 28 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 3 | - |
Interface: | Parallel, Serial | Serial, USB |
Max Supply Voltage: | 5.25V | 5.25V |
Min Supply Voltage: | 4.75V | 4.35V |
Operating Supply Current: | 80mA | - |
Power Dissipation: | 400mW | - |
Input Type: | Logic | - |
Resolution: | 2 B | - |
Sampling Rate: | 15 Msps | 48 ksps |
Number of A/D Converters: | 1 | 1 |
Differential Nonlinearity: | 0.5 LSB | - |
Height: | 1.79mm | - |
Length: | 10.34mm | - |
Width: | 7.9mm | 5.3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Weight: | - | 285.791543mg |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Power Supplies: | - | 5V |
Nominal Supply Current: | - | 67mA |
Data Interface: | - | USB |
Voltage - Supply, Analog: | - | 4.35V~5.25V |
Voltage - Supply, Digital: | - | 4.35V~5.25V |
Signal to Noise Ratio (SNR): | - | 89 dB |
Resolution (Bits): | - | 16 b |
Sigma Delta: | - | Yes |
Number of ADCs / DACs: | - | 2 / 2 |
Dynamic Range, ADCs / DACs (db) Typ: | - | 89 / 93 |
S/N Ratio, ADCs / DACs (db) Typ: | - | 89 / 96 |
Height Seated (Max): | - | 2mm |
Radiation Hardening: | - | No |

AD9826KRSZRL
(In Stock: 7335)
Analog Devices Inc.United States