AD9826KRSZRL alternative parts: TPS2202AIDB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AFE Video 1ADC 16bit 5V 28-Pin SSOP T/R | TEXAS INSTRUMENTS TPS2202AIDB PC Card Power Interface Switch with Serial PCMCIA Controller Reset, 2 Outputs, 13.5V, 1.3A, SSOP-30 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 30-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 30 |
Operating Temperature: | -40°C~85°C | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 30 |
ECCN Code: | EAR99 | EAR99 |
Type: | Image Sensor | - |
Max Power Dissipation: | 400mW | 1.024W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD9826 | TPS2202 |
Pin Count: | 28 | 30 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 3 | 2 |
Interface: | Parallel, Serial | Serial |
Max Supply Voltage: | 5.25V | - |
Min Supply Voltage: | 4.75V | - |
Operating Supply Current: | 80mA | - |
Power Dissipation: | 400mW | 1.024W |
Input Type: | Logic | - |
Resolution: | 2 B | - |
Sampling Rate: | 15 Msps | - |
Number of A/D Converters: | 1 | - |
Differential Nonlinearity: | 0.5 LSB | - |
Height: | 1.79mm | 2mm |
Length: | 10.34mm | 10.2mm |
Width: | 7.9mm | 5.3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Weight: | - | 217.61094mg |
Termination: | - | SMD/SMT |
Resistance: | - | 225mOhm |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Supply Voltage: | - | 5V |
Number of Outputs: | - | 4 |
Max Output Current: | - | 1A |
Power Supplies: | - | 5V |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Number of Ports: | - | 2 |
Output Configuration: | - | High Side |
Voltage - Supply (Vcc/Vdd): | - | 4.75V~5.25V |
Adjustable Threshold: | - | NO |
Switch Type: | - | PCMCIA Switch |
Max Input Voltage: | - | 13.5V |
Supply Current-Max (Isup): | - | 0.15mA |
Nominal Input Voltage: | - | 13.5V |
Ratio - Input:Output: | - | 3:4 |
Voltage - Load: | - | 3.3V 5V 12V |
Fault Protection: | - | Current Limiting (Fixed), Over Temperature |
Rds On (Typ): | - | 160m Ω (Max) |
Features: | - | Power Good, Status Flag |
Thickness: | - | 1.95mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD9826KRSZRL
(In Stock: 7335)
Analog Devices Inc.United States