AD9833BRMZ alternative parts: LMV823AIST
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD9833BRMZ - WAVEFORM GENERATOR, 9833, MSOP10 | IC OPAMP GP 5.5MHZ RRO 10MINISO |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | - |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 10 | 10 |
Operating Temperature: | -40°C~105°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 2.3V~5.5V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 2.5V | 2.7V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 25MHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD9833 | LMV823 |
Pin Count: | 10 | 10 |
Output Type: | Voltage | Rail-to-Rail |
Power Supplies: | 2.5/5V | - |
Interface: | Serial | - |
Operating Supply Current: | 5.5mA | 300μA |
Nominal Supply Current: | 10μA | 300μA |
Power Dissipation: | 27.5mW | - |
Max Supply Current: | 5.5mA | - |
uPs/uCs/Peripheral ICs Type: | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | - |
Sampling Rate: | 25 Msps | - |
Boundary Scan: | NO | - |
Low Power Mode: | YES | - |
Nominal Output Voltage: | 650mV | - |
Signal to Noise Ratio (SNR): | 60 dB | - |
Number of D/A Converters: | 1 | - |
Resolution (Bits): | 10 b | - |
Tuning Word Width (Bits): | 28b | - |
Height: | 850μm | 940μm |
Length: | 3mm | 3.1mm |
Width: | 3mm | 3.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Packing Method: | - | TAPE AND REEL |
Number of Functions: | - | 2 |
Number of Channels: | - | 2 |
Output Current: | - | 5mA |
Slew Rate: | - | 1.9V/μs |
Architecture: | - | VOLTAGE-FEEDBACK |
Amplifier Type: | - | General Purpose |
Common Mode Rejection Ratio: | - | 72 dB |
Current - Input Bias: | - | 60nA |
Voltage - Supply, Single/Dual (±): | - | 2.5V~5.5V |
Output Current per Channel: | - | 70mA |
Input Offset Voltage (Vos): | - | 800μV |
Unity Gain BW-Nom: | - | 5500 kHz |
Voltage Gain: | - | 100dB |
Average Bias Current-Max (IIB): | - | 0.18μA |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Supply Voltage Limit-Max: | - | 6V |
Low-Bias: | - | NO |
Micropower: | - | YES |
Programmable Power: | - | NO |
Power: | - | NO |

AD9833BRMZ
Analog Devices Inc.United States