AD9833BRMZ alternative parts: MCP665T-E/UN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD9833BRMZ - WAVEFORM GENERATOR, 9833, MSOP10
Op Amp Dual GP R-R O/P 5.5V Automotive 10-Pin MSOP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
-
Factory Lead Time:
12 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Number of Pins:
10
10
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
10
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Voltage - Supply:
2.3V~5.5V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
25MHz
-
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD9833
MCP665
Pin Count:
10
10
Output Type:
Voltage
Rail-to-Rail
Power Supplies:
2.5/5V
3/5V
Interface:
Serial
-
Operating Supply Current:
5.5mA
6mA
Nominal Supply Current:
10μA
6mA
Power Dissipation:
27.5mW
-
Max Supply Current:
5.5mA
-
uPs/uCs/Peripheral ICs Type:
DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR
-
Sampling Rate:
25 Msps
-
Boundary Scan:
NO
-
Low Power Mode:
YES
-
Nominal Output Voltage:
650mV
-
Signal to Noise Ratio (SNR):
60 dB
-
Number of D/A Converters:
1
-
Resolution (Bits):
10 b
-
Tuning Word Width (Bits):
28b
-
Height:
850μm
-
Length:
3mm
3mm
Width:
3mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Number of Elements:
-
2
Published:
-
2012
Terminal Finish:
-
Matte Tin (Sn) - annealed
Packing Method:
-
TAPE AND REEL
Number of Functions:
-
2
Output Current:
-
90mA
Slew Rate:
-
32V/μs
Architecture:
-
VOLTAGE-FEEDBACK
Amplifier Type:
-
General Purpose
Common Mode Rejection Ratio:
-
64 dB
Current - Input Bias:
-
6pA
Voltage - Supply, Single/Dual (±):
-
2.5V~5.5V ±1.25V~2.75V
Output Current per Channel:
-
80mA
Input Offset Voltage (Vos):
-
1.8mV
Gain Bandwidth Product:
-
60MHz
Unity Gain BW-Nom:
-
60000 kHz
Voltage Gain:
-
126dB
Average Bias Current-Max (IIB):
-
0.005μA
Power Supply Rejection Ratio (PSRR):
-
61dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
6.5V
Low-Bias:
-
YES
Micropower:
-
NO
Programmable Power:
-
NO
Wideband:
-
NO
Height Seated (Max):
-
1.1mm
AD9833BRMZ

AD9833BRMZ

(In Stock: 450)

Analog Devices Inc.