AD9856ASTZ alternative parts: 8516FYILF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC UPCONVERTER DGTL QUAD 48TQFP
IC CLK BUFFER 1:16 700MHZ 48TQFP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
48-LQFP
LQFP
Number of Pins:
48
48
Packaging:
Tray
-
Series:
AD9856
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
ECCN Code:
5A991.B
EAR99
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
HTS Code:
8542.39.00.01
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
5MHz~200MHz
-
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Function:
Upconverter
-
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Max Supply Voltage:
3.15V
3.465V
Min Supply Voltage:
2.85V
3.135V
Operating Supply Current:
530mA
-
Nominal Supply Current:
530mA
185mA
Power Dissipation:
1.6W
-
Resolution:
1.5 B
-
Integral Nonlinearity (INL):
1 LSB
-
Telecom IC Type:
TELECOM CIRCUIT
-
RF Type:
HFC Cable Network
-
Height:
1.45mm
-
Length:
7mm
7mm
Width:
7mm
7mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Frequency(Max):
-
700MHz
Published:
-
2003
Number of Functions:
-
1
Pin Count:
-
48
Number of Outputs:
-
32
Qualification Status:
-
Not Qualified
Operating Supply Voltage:
-
3.3V
Number of Circuits:
-
1
Propagation Delay:
-
5 ns
Output Characteristics:
-
3-STATE
Input:
-
LVDS
Logic IC Type:
-
LOW SKEW CLOCK DRIVER
Prop. Delay@Nom-Sup:
-
2.4 ns
Duty Cycle (Max):
-
55 %
Thickness:
-
1.4mm
AD9856ASTZ

AD9856ASTZ

(In Stock: 10)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $88.065122

    $88.07

  • 10

    $83.080304

    $830.80

  • 100

    $78.377645

    $7,837.76

  • 500

    $73.941175

    $36,970.59

  • 1000

    $69.755825

    $69,755.82

Minimum: 1 Multiples: 1

Unit Price: $88.065122

Ext Price: $88.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity