AD9856ASTZ alternative parts: 8530DYLF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC UPCONVERTER DGTL QUAD 48TQFP | Low Skew,1-to-16,Differential-to-2.5V LVPECL Fanout Buffer |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 8 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 48-LQFP | LQFP |
Number of Pins: | 48 | 48 |
Packaging: | Tray | - |
Series: | AD9856 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
ECCN Code: | 5A991.B | EAR99 |
Max Operating Temperature: | 85°C | 70°C |
Min Operating Temperature: | -40°C | 0°C |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 5MHz~200MHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Function: | Upconverter | - |
Temperature Grade: | INDUSTRIAL | COMMERCIAL |
Max Supply Voltage: | 3.15V | 3.465V |
Min Supply Voltage: | 2.85V | 3.135V |
Operating Supply Current: | 530mA | - |
Nominal Supply Current: | 530mA | - |
Power Dissipation: | 1.6W | - |
Resolution: | 1.5 B | - |
Integral Nonlinearity (INL): | 1 LSB | - |
Telecom IC Type: | TELECOM CIRCUIT | - |
RF Type: | HFC Cable Network | - |
Height: | 1.45mm | - |
Length: | 7mm | 7mm |
Width: | 7mm | 7mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Lead Free |
Frequency(Max): | - | 500MHz |
Published: | - | 2007 |
Additional Feature: | - | ALSO REQUIRES OUTPUT SUPPLY OF 2.5V NOM |
Number of Functions: | - | 1 |
Pin Count: | - | 48 |
Number of Outputs: | - | 32 |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 3.3V |
Number of Circuits: | - | 1 |
Propagation Delay: | - | 2 ns |
Family: | - | 8530 |
Input: | - | LVDS |
Logic IC Type: | - | LOW SKEW CLOCK DRIVER |
Duty Cycle (Max): | - | 53 % |
Same Edge Skew-Max (tskwd): | - | 0.05 ns |
Thickness: | - | 1.4mm |

AD9856ASTZ
(In Stock: 10)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$88.065122
$88.07
10
$83.080304
$830.80
100
$78.377645
$7,837.76
500
$73.941175
$36,970.59
1000
$69.755825
$69,755.82
Minimum: 1 Multiples: 1
Unit Price: $88.065122
Ext Price: $88.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools