AD9856ASTZ alternative parts: SY100E222LTY-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC UPCONVERTER DGTL QUAD 48TQFP
Clock Divider 15-OUT 52-Pin LQFP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
3 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
52-LQFP
Number of Pins:
48
52
Packaging:
Tray
Tape & Reel (TR)
Series:
AD9856
100E, Precision Edge®
JESD-609 Code:
e3
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
-
ECCN Code:
5A991.B
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
HTS Code:
8542.39.00.01
-
Terminal Position:
QUAD
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
-
Terminal Pitch:
0.5mm
-
Frequency:
5MHz~200MHz
-
Time@Peak Reflow Temperature-Max (s):
30
-
Function:
Upconverter
-
Temperature Grade:
INDUSTRIAL
-
Max Supply Voltage:
3.15V
3.6V
Min Supply Voltage:
2.85V
3V
Operating Supply Current:
530mA
-
Nominal Supply Current:
530mA
-
Power Dissipation:
1.6W
-
Resolution:
1.5 B
-
Integral Nonlinearity (INL):
1 LSB
-
Telecom IC Type:
TELECOM CIRCUIT
-
RF Type:
HFC Cable Network
-
Height:
1.45mm
-
Length:
7mm
-
Width:
7mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Supplier Device Package:
-
52-LQFP (10x10)
Frequency(Max):
-
1.5GHz
Operating Temperature:
-
-40°C~85°C
Type:
-
Clock Generator
Voltage - Supply:
-
3V~3.6V
Base Part Number:
-
SY100E222
Output:
-
LVPECL
Operating Supply Voltage:
-
3.3V
Number of Circuits:
-
1
Input:
-
LVECL, LVPECL
Ratio - Input:Output:
-
2:15
PLL:
-
No
Differential - Input:Output:
-
Yes/Yes
Divider/Multiplier:
-
Yes/No
AD9856ASTZ

AD9856ASTZ

(In Stock: 10)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $87.951873

    $87.95

  • 10

    $82.973465

    $829.73

  • 100

    $78.276854

    $7,827.69

  • 500

    $73.846089

    $36,923.04

  • 1000

    $69.666121

    $69,666.12

Minimum: 1 Multiples: 1

Unit Price: $87.951873

Ext Price: $87.95

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity