AD9958BCPZ-REEL7 alternative parts: AD9911BCPZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Direct Digital Synthesizer 500MHz 2-DAC 10-Bit Serial 56-Pin LFCSP EP T/R | IC DDS 500MSPS DAC 10BIT 56LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 56-VFQFN Exposed Pad, CSP | 56-VFQFN Exposed Pad, CSP |
Number of Pins: | 56 | 56 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 56 | 56 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 420mW | 351mW |
Voltage - Supply: | 1.71V~1.96V | 1.71V~1.96V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 500MHz | 500MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | AD9958 | AD9911 |
Pin Count: | 56 | 56 |
Number of Outputs: | 2 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 1.8V | 1.8V |
Supply Voltage-Max (Vsup): | 1.89V | - |
Power Supplies: | 1.83.3V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Operating Supply Current: | 105mA | 73mA |
Nominal Supply Current: | 105mA | 73mA |
Max Supply Current: | 110mA | 73mA |
Number of Bits: | 10 | 10 |
Resolution (Bits): | 10 b | 10 b |
Tuning Word Width (Bits): | 32b | 32b |
Length: | 8mm | 8mm |
Height Seated (Max): | 1mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Power Dissipation: | - | 351mW |
Converter Type: | - | D/A CONVERTER |
Input Bit Code: | - | BINARY |
Input Format: | - | PARALLEL, WORD |
Analog Output Voltage-Max: | - | 2.39V |

AD9958BCPZ-REEL7
(In Stock: 3000)
Analog Devices Inc.United States