AD9958BCPZ-REEL7 alternative parts: AD9959BCPZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Direct Digital Synthesizer 500MHz 2-DAC 10-Bit Serial 56-Pin LFCSP EP T/R
IC DDS QUAD 10BIT DAC 56LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
56-VFQFN Exposed Pad, CSP
56-VFQFN Exposed Pad, CSP
Number of Pins:
56
56
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
56
56
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
420mW
680mW
Voltage - Supply:
1.71V~1.96V
1.71V~1.96V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
500MHz
500MHz
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
AD9958
AD9959
Pin Count:
56
56
Number of Outputs:
2
4
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.8V
1.8V
Supply Voltage-Max (Vsup):
1.89V
-
Power Supplies:
1.83.3V
-
Supply Voltage-Min (Vsup):
1.71V
-
Analog IC - Other Type:
ANALOG CIRCUIT
-
Operating Supply Current:
105mA
180mA
Nominal Supply Current:
105mA
180mA
Max Supply Current:
110mA
185mA
Number of Bits:
10
10
Resolution (Bits):
10 b
10 b
Tuning Word Width (Bits):
32b
32b
Length:
8mm
8mm
Height Seated (Max):
1mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Additional Feature:
-
ALSO REQUIRES 3.3V SUPPLY
uPs/uCs/Peripheral ICs Type:
-
DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR
Boundary Scan:
-
NO
Low Power Mode:
-
YES
External Data Bus Width:
-
32
Output Data Bus Width:
-
10
AD9958BCPZ-REEL7

AD9958BCPZ-REEL7

(In Stock: 3000)

Analog Devices Inc.