AD9958BCPZ-REEL7 alternative parts: CDCU877RHAT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Direct Digital Synthesizer 500MHz 2-DAC 10-Bit Serial 56-Pin LFCSP EP T/R | IC PLL CLOCK DRIVER 1.8V 40VQFN |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 56-VFQFN Exposed Pad, CSP | 40-VFQFN Exposed Pad |
Number of Pins: | 56 | 40 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 56 | 40 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 420mW | - |
Voltage - Supply: | 1.71V~1.96V | 1.7V~1.9V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 500MHz | 400MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AD9958 | CDCU877 |
Pin Count: | 56 | 40 |
Number of Outputs: | 2 | 10 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 1.8V | 1.8V |
Supply Voltage-Max (Vsup): | 1.89V | - |
Power Supplies: | 1.83.3V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Operating Supply Current: | 105mA | - |
Nominal Supply Current: | 105mA | 135mA |
Max Supply Current: | 110mA | - |
Number of Bits: | 10 | - |
Resolution (Bits): | 10 b | - |
Tuning Word Width (Bits): | 32b | - |
Length: | 8mm | 6mm |
Height Seated (Max): | 1mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Weight: | - | 103.986051mg |
Packing Method: | - | TR |
Number of Circuits: | - | 1 |
Family: | - | 877 |
Output Characteristics: | - | 3-STATE |
Input: | - | SSTL-18 |
Ratio - Input:Output: | - | 1:10 |
Logic IC Type: | - | PLL BASED CLOCK DRIVER |
Max I(ol): | - | 0.009 A |
PLL: | - | Yes |
Differential - Input:Output: | - | Yes/Yes |
Main Purpose: | - | Memory, DDR2 |
Input Current: | - | 250μA |
Same Edge Skew-Max (tskwd): | - | 0.035 ns |
Height: | - | 1mm |
Width: | - | 6mm |
Thickness: | - | 900μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD9958BCPZ-REEL7
(In Stock: 3000)
Analog Devices Inc.United States