ADAS1000-4BSTZ alternative parts: AD7761BSTZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AFE 4 CHAN 19BIT 64LQFP
IC ADC 16BIT SIGMA-DELTA 64LQFP
Factory Lead Time:
12 Weeks
12 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Surface Mount:
YES
YES
Package / Case:
64-LQFP
64-LQFP
Number of Pins:
64
64
Packaging:
Tray
Tray
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
ECCN Code:
EAR99
-
Type:
General Purpose
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Max Power Dissipation:
29.7mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADAS1000
AD7761
Pin Count:
64
64
Operating Supply Voltage:
3.3V
-
Temperature Grade:
INDUSTRIAL
-
Number of Channels:
4
-
Interface:
SPI, Serial
-
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
3.15V
2V
Operating Supply Current:
5.4mA
-
Number of Bits:
19
16
Common Mode Rejection Ratio:
110 dB
-
Max Input Voltage:
2.3V
-
Resolution:
2.375 B
2 B
Voltage - Supply, Analog:
3.15V~5.5V
2V~5.5V
Voltage - Supply, Digital:
1.71V~1.89V
-
Conversion Rate:
2 Msps
-
Signal to Noise Ratio (SNR):
100 dB
-
Width:
10.2mm
12mm
Length:
10.2mm
12mm
Height:
1.45mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Mounting Type:
-
Surface Mount
Operating Temperature:
-
-40°C~105°C
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn)
Configuration:
-
ADC
Input Type:
-
Differential
Architecture:
-
Sigma-Delta
Number of Inputs:
-
8
Reference Type:
-
External
Data Interface:
-
SPI
Sampling Rate:
-
256 ksps
Number of Analog In Channels:
-
8
Sampling Rate (Per Second):
-
256k
Output Bit Code:
-
BINARY
Analog Input Voltage-Max:
-
4.096V
Output Format:
-
SERIAL
Analog Input Voltage-Min:
-
-4.096V
Features:
-
Simultaneous Sampling
Height Seated (Max):
-
1.6mm
ADAS1000-4BSTZ

ADAS1000-4BSTZ

(In Stock: 2)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $28.326857

    $28.33

  • 10

    $26.723450

    $267.23

  • 100

    $25.210802

    $2,521.08

  • 500

    $23.783775

    $11,891.89

  • 1000

    $22.437524

    $22,437.52

Minimum: 1 Multiples: 1

Unit Price: $28.326857

Ext Price: $28.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity