ADAS1000-4BSTZ alternative parts: ADS8556IPM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AFE 4 CHAN 19BIT 64LQFP | IC ADC 16BIT 6CH 630KSPS 64LQFP |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | ACTIVE (Last Updated: 5 days ago) |
Surface Mount: | YES | YES |
Package / Case: | 64-LQFP | 64-LQFP |
Number of Pins: | 64 | 64 |
Packaging: | Tray | Tray |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Max Power Dissipation: | 29.7mW | 298.5mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | ADAS1000 | ADS8556 |
Pin Count: | 64 | 64 |
Operating Supply Voltage: | 3.3V | - |
Temperature Grade: | INDUSTRIAL | - |
Number of Channels: | 4 | 6 |
Interface: | SPI, Serial | Parallel, SPI |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 3.15V | 4.5V |
Operating Supply Current: | 5.4mA | - |
Number of Bits: | 19 | 16 |
Common Mode Rejection Ratio: | 110 dB | - |
Max Input Voltage: | 2.3V | - |
Resolution: | 2.375 B | 2 B |
Voltage - Supply, Analog: | 3.15V~5.5V | 5V |
Voltage - Supply, Digital: | 1.71V~1.89V | 2.7V~3.6V 5V |
Conversion Rate: | 2 Msps | 630 ksps |
Signal to Noise Ratio (SNR): | 100 dB | 91.5 dB |
Width: | 10.2mm | 10mm |
Length: | 10.2mm | 10mm |
Height: | 1.45mm | 1.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Contains Lead | Lead Free |
Mounting Type: | - | Surface Mount |
Contact Plating: | - | Gold |
Operating Temperature: | - | -40°C~125°C |
JESD-609 Code: | - | e4 |
Termination: | - | SMD/SMT |
Polarity: | - | Bipolar |
Power Supplies: | - | 3/55V |
Configuration: | - | S/H-ADC |
Nominal Supply Current: | - | 30mA |
Power Dissipation: | - | 298.5mW |
Input Type: | - | Single Ended |
Architecture: | - | SAR |
Converter Type: | - | ADC, SUCCESSIVE APPROXIMATION |
Supply Type: | - | Analog, Digital, Dual |
Reference Type: | - | External, Internal |
Data Interface: | - | SPI, Parallel |
Sampling Rate: | - | 630 ksps |
Number of Analog In Channels: | - | 6 |
Sampling Rate (Per Second): | - | 630k |
Output Bit Code: | - | 2'S COMPLEMENT BINARY |
Power Consumption: | - | 335mW |
Integral Nonlinearity (INL): | - | 4 LSB |
Sample and Hold / Track and Hold: | - | SAMPLE |
Number of A/D Converters: | - | 1 |
Dual Supply Voltage: | - | 16.5V |
Ratio - S/H:ADC: | - | 1:1 |
Analog Input Voltage-Max: | - | 6V |
Output Format: | - | SERIAL, PARALLEL, WORD |
Max Supply Voltage (DC): | - | 5.5V |
Min Supply Voltage (DC): | - | 2.7V |
Spurious-free dynamic range (SFDR): | - | 95 dB |
Features: | - | Simultaneous Sampling |
Thickness: | - | 1.4mm |
Radiation Hardening: | - | No |

ADAS1000-4BSTZ
(In Stock: 2)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$28.326857
$28.33
10
$26.723450
$267.23
100
$25.210802
$2,521.08
500
$23.783775
$11,891.89
1000
$22.437524
$22,437.52
Minimum: 1 Multiples: 1
Unit Price: $28.326857
Ext Price: $28.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools