ADC0808CCN alternative parts: ADC0803LCN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 28DIP
IC ADC 8BIT SAR 20DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
28-DIP (0.600, 15.24mm)
20-DIP (0.300, 7.62mm)
Number of Pins:
28
20
Number of Elements:
1
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
875mW
875mW
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
ADC0808
ADC0803
Pin Count:
28
20
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
5V
Configuration:
MUX-S/H-ADC
ADC
Number of Channels:
8
1
Max Supply Voltage:
6V
6.3V
Min Supply Voltage:
4.5V
4.5V
Nominal Supply Current:
300μA
-
Power Dissipation:
875mW
875mW
Number of Bits:
8
8
Input Type:
Single Ended
Differential
Architecture:
SAR
SAR
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
-
Supply Type:
Single
Single
Reference Type:
External
External, Supply
Data Interface:
Parallel
Parallel
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
10 ksps
Voltage - Supply, Analog:
4.5V~6.5V
4.5V~6.3V
Voltage - Supply, Digital:
4.5V~6.5V
4.5V~6.3V
Number of Analog In Channels:
8
1
Sampling Rate (Per Second):
10k
10k
Output Bit Code:
BINARY
BINARY
Power Consumption:
1.5mW
5.5mW
Sample and Hold / Track and Hold:
SAMPLE
-
Number of A/D Converters:
1
-
Conversion Rate:
10 ksps
10 ksps
Ratio - S/H:ADC:
1:1
-
Height:
3.81mm
3.3mm
Length:
36.83mm
26.42mm
Width:
13.72mm
6.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Contact Plating:
-
Tin
ADC0808CCN

ADC0808CCN

Texas Instruments