ADC0808CCN alternative parts: MAX118CPI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 8BIT SAR 28DIP
IC ADC 8CH 8BIT 5V 1MSPS 28-DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
28-DIP (0.600, 15.24mm)
28-DIP (0.600, 15.24mm)
Number of Pins:
28
28
Number of Elements:
1
-
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Max Power Dissipation:
875mW
1.14W
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
ADC0808
MAX118
Pin Count:
28
28
Operating Supply Voltage:
5V
-
Polarity:
Unipolar
Unipolar
Power Supplies:
5V
-
Configuration:
MUX-S/H-ADC
MUX-S/H-ADC
Number of Channels:
8
8
Max Supply Voltage:
6V
5.25V
Min Supply Voltage:
4.5V
4.75V
Nominal Supply Current:
300μA
-
Power Dissipation:
875mW
-
Number of Bits:
8
8
Input Type:
Single Ended
Single Ended
Architecture:
SAR
Flash
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
-
Supply Type:
Single
Single
Reference Type:
External
External
Data Interface:
Parallel
Parallel
Resolution:
1 B
1 B
Sampling Rate:
10 ksps
1 Msps
Voltage - Supply, Analog:
4.5V~6.5V
5V
Voltage - Supply, Digital:
4.5V~6.5V
-
Number of Analog In Channels:
8
8
Sampling Rate (Per Second):
10k
1M
Output Bit Code:
BINARY
BINARY
Power Consumption:
1.5mW
-
Sample and Hold / Track and Hold:
SAMPLE
TRACK
Number of A/D Converters:
1
1
Conversion Rate:
10 ksps
1 Msps
Ratio - S/H:ADC:
1:1
1:1
Height:
3.81mm
4.45mm
Length:
36.83mm
37.34mm
Width:
13.72mm
14.61mm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Factory Lead Time:
-
6 Weeks
Published:
-
1996
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
260
Number of Converters:
-
3
Signal to Noise Ratio (SNR):
-
70 dB
Features:
-
Selectable Address
ADC0808CCN

ADC0808CCN

Texas Instruments