ADC128D818CIMT/NOPB alternative parts: ADS7828E/2K5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS ADC128D818CIMT/NOPB ADC, 12BIT, 10SPS, I2C, TSSOP-16
IC ADC 12BIT 50KSPS 8CH 16-TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
Gold
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Base Part Number:
ADC128D818
ADS7828
Pin Count:
16
16
Polarity:
Unipolar
Unipolar
Power Supplies:
3.3/5V
-
Configuration:
MUX-ADC
MUX-S/H-ADC
Interface:
I2C, Serial
-
Max Supply Voltage:
5.5V
5.25V
Min Supply Voltage:
3V
2.7V
Nominal Supply Current:
740μA
750μA
Power Dissipation:
2.01mW
3.75mW
Number of Bits:
12
12
Input Type:
Pseudo-Differential, Single Ended
Differential, Single Ended
Architecture:
Sigma-Delta
SAR
Number of Inputs:
8
8
Converter Type:
ADC, DELTA-SIGMA
ADC, SUCCESSIVE APPROXIMATION
Supply Type:
Single
Single
Reference Type:
External, Internal
External, Internal
Data Interface:
I2C
I2C
Resolution:
1.5 B
1.5 B
Sampling Rate:
10 sps
50 ksps
Voltage - Supply, Analog:
3V~5.5V
2.7V~3.6V 5V
Voltage - Supply, Digital:
3V~5.5V
2.7V~3.6V 5V
Number of Analog In Channels:
8
8
Sampling Rate (Per Second):
82
50k
Output Bit Code:
BINARY
BINARY
Power Consumption:
2mW
-
Linearity Error-Max (EL):
0.0977%
-
Integral Nonlinearity (INL):
-2 LSB
2 LSB
Analog Input Voltage-Max:
5V
-
Differential Nonlinearity:
1 LSB
1 LSB
Features:
Selectable Address, Temperature Sensor
-
Height:
1.2mm
1.2mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Max Power Dissipation:
-
5mW
Operating Supply Voltage:
-
5V
Sample and Hold / Track and Hold:
-
SAMPLE
Conversion Rate:
-
50 ksps
Ratio - S/H:ADC:
-
1:1
Output Format:
-
SERIAL
Signal to Noise Ratio (SNR):
-
72 dB
Max Supply Voltage (DC):
-
5.25V
Min Supply Voltage (DC):
-
2.7V
Spurious-free dynamic range (SFDR):
-
86 dB
ADC128D818CIMT/NOPB

ADC128D818CIMT/NOPB

(In Stock: 52)

Texas Instruments