ADG1419BCPZ-REEL7 alternative parts: ADG1401BCPZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SWITCH SPDT 4.6OHM 8LFCSP | Analog Switch Single SPST 8-Pin LFCSP EP T/R |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Surface Mount: | YES | - |
Package / Case: | 8-WFDFN Exposed Pad, CSP | 8-WFDFN Exposed Pad, CSP |
Mounting Type: | Surface Mount | Surface Mount |
Contact Plating: | Tin | - |
Number of Pins: | 8 | 8 |
Turn Off Delay Time: | 140 ns | 150 ns |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Resistance: | 2.4Ohm | 1.3Ohm |
Max Power Dissipation: | 2mW | 1.44mW |
Terminal Position: | BOTTOM | - |
Terminal Form: | BALL | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 15V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | ADG1419 | ADG1401 |
Pin Count: | 8 | - |
Number of Outputs: | 2 | 1 |
Operating Supply Voltage: | 12V | 12V |
Polarity: | Non-Inverting | - |
Number of Channels: | 1 | 1 |
Interface: | Parallel | Parallel |
Max Supply Voltage: | 16.5V | 16.5V |
Min Supply Voltage: | 5V | 5V |
Test Frequency: | 1MHz | 1MHz |
Power Dissipation: | 2mW | 1.44mW |
Max Supply Current: | 190μA | 95μA |
Turn On Delay Time: | 110 ns | 150 ns |
Number of Inputs: | 1 | 1 |
Voltage - Supply, Single/Dual (±): | 5V~16.5V ±4.5V~16.5V | 5V~16.5V ±4.5V~16.5V |
Supply Type: | Dual, Single | Dual, Single |
Bandwidth: | 135MHz | 120MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Max Dual Supply Voltage: | 16.5V | 16.5V |
On-State Resistance (Max): | 2.4Ohm | 1.3Ohm |
Min Dual Supply Voltage: | 4.5V | 4.5V |
Dual Supply Voltage: | 15V | 15V |
Multiplexer/Demultiplexer Circuit: | 2:1 | 1:1 |
Off-state Isolation-Nom: | 64 dB | - |
Current - Leakage (IS(off)) (Max): | 500pA | 400pA |
Channel Capacitance (CS(off), CD(off)): | 19pF 44pF | 36pF 41pF |
On-state Resistance Match-Nom: | 0.05Ohm | - |
Switch Circuit: | SPDT | SPST - NO |
Switch Time (Ton, Toff) (Max): | 110ns, 140ns | 150ns, 150ns |
Insertion Loss (dB): | 0.16 dB | 0.08 dB |
Charge Injection: | -16pC | -12pC |
Channel-to-Channel Matching (ΔRon): | 50m Ω | 200mOhm |
Switching: | BREAK-BEFORE-MAKE | - |
Drain to Source Resistance: | 2.4Ohm | - |
Length: | 3mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | - |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Contains Lead | Contains Lead |
Supplier Device Package: | - | 8-LFCSP-WD (2x3) |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -40°C |
Number of Circuits: | - | 1 |
-3db Bandwidth: | - | 120MHz |

ADG1419BCPZ-REEL7
(In Stock: 100)
Analog Devices Inc.United States