ADG1419BCPZ-REEL7 alternative parts: ADV3220ACPZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SWITCH SPDT 4.6OHM 8LFCSP
IC SWITCH SPDT SINGLE 8LFCSP
Factory Lead Time:
10 Weeks
8 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Surface Mount:
YES
YES
Package / Case:
8-WFDFN Exposed Pad, CSP
8-WFDFN Exposed Pad, CSP
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Tin
-
Number of Pins:
8
8
Turn Off Delay Time:
140 ns
-
Packaging:
Tape & Reel (TR)
Tray
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
2.4Ohm
40mOhm
Max Power Dissipation:
2mW
-
Terminal Position:
BOTTOM
DUAL
Terminal Form:
BALL
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
ADG1419
ADV3220
Pin Count:
8
8
Number of Outputs:
2
-
Operating Supply Voltage:
12V
5V
Polarity:
Non-Inverting
-
Number of Channels:
1
2
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
-
Min Supply Voltage:
5V
-
Test Frequency:
1MHz
-
Power Dissipation:
2mW
-
Max Supply Current:
190μA
-
Turn On Delay Time:
110 ns
-
Number of Inputs:
1
-
Voltage - Supply, Single/Dual (±):
5V~16.5V ±4.5V~16.5V
-
Supply Type:
Dual, Single
-
Bandwidth:
135MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Max Dual Supply Voltage:
16.5V
5.5V
On-State Resistance (Max):
2.4Ohm
-
Min Dual Supply Voltage:
4.5V
4.5V
Dual Supply Voltage:
15V
5V
Multiplexer/Demultiplexer Circuit:
2:1
2:1
Off-state Isolation-Nom:
64 dB
-
Current - Leakage (IS(off)) (Max):
500pA
2μA Typ
Channel Capacitance (CS(off), CD(off)):
19pF 44pF
0.6pF
On-state Resistance Match-Nom:
0.05Ohm
-
Switch Circuit:
SPDT
SPDT
Switch Time (Ton, Toff) (Max):
110ns, 140ns
-
Insertion Loss (dB):
0.16 dB
-
Charge Injection:
-16pC
-
Channel-to-Channel Matching (ΔRon):
50m Ω
-
Switching:
BREAK-BEFORE-MAKE
-
Drain to Source Resistance:
2.4Ohm
-
Length:
3mm
3.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
MATTE TIN
Qualification Status:
-
Not Qualified
Number of Circuits:
-
1
Analog IC - Other Type:
-
ANALOG CIRCUIT
Nominal Supply Current:
-
7.5mA
Supply Current-Max (Isup):
-
9mA
Voltage - Supply, Dual (V±):
-
±4.5V~5.5V
Width:
-
3.1mm
Height:
-
750μm
ADG1419BCPZ-REEL7

ADG1419BCPZ-REEL7

(In Stock: 100)

Analog Devices Inc.