ADIS16209CCCZ alternative parts: ADIS16201CCCZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADIS16209CCCZ - MEMS Accelerometer, Dual-Axis, Digital, X, Y, ± 1.7g, 3 V, 3.6 V, LGA | ANALOG DEVICES ADIS16201CCCZ MEMS Accelerometer, Dual-Axis, Digital, X, Y,1.7g, 3 V, 3.6 V, LGA |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 16-LGA | 16-LGA |
Number of Pins: | 16 | 16 |
Voltage Rated: | 3V~3.6V | 3V~3.6V |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tray | Tray |
Series: | iMEMS®, iSensor™ | iMEMS®, iSensor™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 5 (48 Hours) | 5 (48 Hours) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Gold (Au) | - |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 1.78mm | 1.78mm |
Depth: | 9.2mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ADIS16209 | ADIS16201 |
Pin Count: | 16 | 16 |
Output Type: | Digital | Digital |
Interface: | SPI | SPI |
Max Supply Voltage: | 3.6V | 3.6V |
Min Supply Voltage: | 3V | 3V |
Analog IC - Other Type: | ANALOG CIRCUIT | ANALOG CIRCUIT |
Operating Supply Current: | 14mA | 11mA |
Nominal Supply Current: | 11μA | 11μA |
Number of Bits: | 12 | - |
Resolution: | 2 B | 1.5 B |
Sensor Type: | 2 Axis | 2 Axis |
-3db Bandwidth: | 50 Hz | 2.25 kHz |
Sensitivity: | 0.025°/LSB | - |
Axis: | X or Y | X or Y |
Measuring Range: | ±180° | ±90° |
Height: | 3.9mm | - |
Length: | 9.35mm | 9.2mm |
Width: | 9.2mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Gold |
Qualification Status: | - | Not Qualified |
Height Seated (Max): | - | 3.9mm |

ADIS16209CCCZ
(In Stock: 2849)
Analog Devices Inc.United States