ADIS16209CCCZ alternative parts: LSM303AGRTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADIS16209CCCZ - MEMS Accelerometer, Dual-Axis, Digital, X, Y, ± 1.7g, 3 V, 3.6 V, LGA
IMU ACCEL/MAG I2C/SPI 12LGA
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Surface Mount
-
Package / Case:
16-LGA
12-VFLGA Module
Number of Pins:
16
12
Voltage Rated:
3V~3.6V
-
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
iMEMS®, iSensor™
-
JESD-609 Code:
e4
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
5 (48 Hours)
3 (168 Hours)
Number of Terminations:
16
-
ECCN Code:
EAR99
-
Terminal Finish:
Gold (Au)
-
HTS Code:
8542.39.00.01
-
Terminal Position:
BOTTOM
-
Terminal Form:
BUTT
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
3.3V
-
Terminal Pitch:
1.78mm
-
Depth:
9.2mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ADIS16209
LSM303
Pin Count:
16
-
Output Type:
Digital
I2C, SPI
Interface:
SPI
-
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
3V
1.71V
Analog IC - Other Type:
ANALOG CIRCUIT
-
Operating Supply Current:
14mA
-
Nominal Supply Current:
11μA
-
Number of Bits:
12
-
Resolution:
2 B
-
Sensor Type:
2 Axis
Accelerometer, Magnetometer, Temperature, 6 Axis
-3db Bandwidth:
50 Hz
-
Sensitivity:
0.025°/LSB
-
Axis:
X or Y
-
Measuring Range:
±180°
-
Height:
3.9mm
1mm
Length:
9.35mm
-
Width:
9.2mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Mounting Type:
-
Surface Mount
Usage Level:
-
Industrial grade
ADIS16209CCCZ

ADIS16209CCCZ

(In Stock: 2849)

Analog Devices Inc.