ADIS16209CCCZ alternative parts: LSM6DS3TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADIS16209CCCZ - MEMS Accelerometer, Dual-Axis, Digital, X, Y, ± 1.7g, 3 V, 3.6 V, LGA | IMU ACCEL/GYRO I2C/SPI 14VFLGA |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 16-LGA | 14-VFLGA Module |
Number of Pins: | 16 | 14 |
Voltage Rated: | 3V~3.6V | - |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tray | Cut Tape (CT) |
Series: | iMEMS®, iSensor™ | iNEMO |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 5 (48 Hours) | 3 (168 Hours) |
Number of Terminations: | 16 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Gold (Au) | - |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | BUTT |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 1.8V |
Terminal Pitch: | 1.78mm | 0.5mm |
Depth: | 9.2mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | ADIS16209 | LSM6D |
Pin Count: | 16 | - |
Output Type: | Digital | I2C, SPI |
Interface: | SPI | - |
Max Supply Voltage: | 3.6V | 3.6V |
Min Supply Voltage: | 3V | 1.62V |
Analog IC - Other Type: | ANALOG CIRCUIT | ANALOG CIRCUIT |
Operating Supply Current: | 14mA | - |
Nominal Supply Current: | 11μA | - |
Number of Bits: | 12 | - |
Resolution: | 2 B | - |
Sensor Type: | 2 Axis | Accelerometer, Gyroscope, Temperature, 6 Axis |
-3db Bandwidth: | 50 Hz | - |
Sensitivity: | 0.025°/LSB | - |
Axis: | X or Y | - |
Measuring Range: | ±180° | - |
Height: | 3.9mm | 860μm |
Length: | 9.35mm | 3mm |
Width: | 9.2mm | 2.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Contact Plating: | - | Gold |
Mounting Type: | - | Surface Mount |

ADIS16209CCCZ
(In Stock: 2849)
Analog Devices Inc.United States