ADXL345BCCZ alternative parts: ADXL346ACCZ-R2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADXL345BCCZ - MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, ± 2g, ± 4g, ± 8g, ± 16g, 2 V, 3.6 V, LGA | ACCEL 2-16G I2C/SPI 16LGA |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | - |
Factory Lead Time: | 20 Weeks | 8 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-VFLGA | 16-VFLGA |
Surface Mount: | YES | - |
Number of Pins: | 14 | 16 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Digital | Digital |
HTS Code: | 9031.80.80.85 | 8542.39.00.01 |
Voltage - Supply: | 2V~3.6V | 1.7V~2.75V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | BUTT |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2.6V |
Terminal Pitch: | 0.8mm | 0.5mm |
Depth: | 3mm | 3mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | ADXL345 | ADXL346 |
Pin Count: | 14 | 16 |
Output Type: | I2C, SPI | I2C, SPI |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2.5V | 2.6V |
Supply Voltage-Min (Vsup): | 2V | 1.7V |
Operating Supply Current: | 145μA | - |
Nominal Supply Current: | 140μA | 140μA |
-3db Bandwidth: | 1.6 kHz | - |
Axis: | X, Y, Z | X, Y, Z |
Acceleration Range: | ±2g, 4g, 8g, 16g | ±2g, 4g, 8g, 16g |
Sensitivity (mV/G): | 282 mV/g | - |
Features: | Adjustable Bandwidth | Adjustable Bandwidth |
Sensitivity (LSB/g): | 256 (±2g) ~ 32 (±16g) | 256 (±2g) ~ 32 (±16g) |
Height: | 980μm | - |
Length: | 5mm | 3mm |
Width: | 3mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Mount: | - | Surface Mount |
Terminal Finish: | - | Gold (Au) - with Nickel (Ni) barrier |
Operating Supply Voltage: | - | 2.75V |
Interface: | - | I2C, SPI |
Resolution: | - | 2 B |
Height Seated (Max): | - | 1mm |

ADXL345BCCZ
(In Stock: 537)
Analog Devices Inc.United States