ADXL345BCCZ alternative parts: FC30
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADXL345BCCZ - MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, ± 2g, ± 4g, ± 8g, ± 16g, 2 V, 3.6 V, LGA | IC MEMS FUNCTIONAL SENSOR 14-LGA |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | - |
Factory Lead Time: | 20 Weeks | - |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 14-VFLGA | LGA |
Surface Mount: | YES | - |
Number of Pins: | 14 | 14 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | - |
Type: | Digital | - |
HTS Code: | 9031.80.80.85 | 8542.39.00.01 |
Voltage - Supply: | 2V~3.6V | - |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | BUTT |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 0.8mm | 0.8mm |
Depth: | 3mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ADXL345 | FC30 |
Pin Count: | 14 | 14 |
Output Type: | I2C, SPI | Digital |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2.5V | 2.5V |
Supply Voltage-Min (Vsup): | 2V | - |
Operating Supply Current: | 145μA | 300μA |
Nominal Supply Current: | 140μA | - |
-3db Bandwidth: | 1.6 kHz | - |
Axis: | X, Y, Z | - |
Acceleration Range: | ±2g, 4g, 8g, 16g | - |
Sensitivity (mV/G): | 282 mV/g | - |
Features: | Adjustable Bandwidth | - |
Sensitivity (LSB/g): | 256 (±2g) ~ 32 (±16g) | - |
Height: | 980μm | - |
Length: | 5mm | 5mm |
Width: | 3mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Mount: | - | Surface Mount |
Terminal Finish: | - | Nickel/Gold (Ni/Au) |
Max Supply Voltage: | - | 3.6V |
Min Supply Voltage: | - | 2.16V |
Analog IC - Other Type: | - | ANALOG CIRCUIT |
Sensor Type: | - | 3D Orientation Detection |
Max Supply Voltage (DC): | - | 3.6V |
Min Supply Voltage (DC): | - | 2.16V |
Height Seated (Max): | - | 1mm |

ADXL345BCCZ
(In Stock: 537)
Analog Devices Inc.United States