ADXL345BCCZ alternative parts: MMA6331LT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADXL345BCCZ - MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, ± 2g, ± 4g, ± 8g, ± 16g, 2 V, 3.6 V, LGA
ACCELEROMETER 4-9G ANALOG 14LGA
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
-
Factory Lead Time:
20 Weeks
-
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA
14-TFLGA
Surface Mount:
YES
-
Number of Pins:
14
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
JESD-609 Code:
e4
-
Pbfree Code:
no
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
14
-
ECCN Code:
EAR99
-
Type:
Digital
Analog
HTS Code:
9031.80.80.85
8542.39.00.01
Voltage - Supply:
2V~3.6V
2.2V~3.6V
Terminal Position:
BOTTOM
-
Terminal Form:
BUTT
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Terminal Pitch:
0.8mm
-
Depth:
3mm
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ADXL345
-
Pin Count:
14
-
Output Type:
I2C, SPI
Analog Voltage
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2.5V
-
Supply Voltage-Min (Vsup):
2V
-
Operating Supply Current:
145μA
-
Nominal Supply Current:
140μA
-
-3db Bandwidth:
1.6 kHz
-
Axis:
X, Y, Z
X, Y
Acceleration Range:
±2g, 4g, 8g, 16g
±4g, 9g
Sensitivity (mV/G):
282 mV/g
308 (±4g) ~ 83.6 (±9g)
Features:
Adjustable Bandwidth
Selectable Scale, Sleep Mode
Sensitivity (LSB/g):
256 (±2g) ~ 32 (±16g)
-
Height:
980μm
-
Length:
5mm
-
Width:
3mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
ADXL345BCCZ

ADXL345BCCZ

(In Stock: 537)

Analog Devices Inc.