AO3400A alternative parts: DMN3404L-7
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 30V 5.7A SOT23 | MOSFET N-CH 30V 5.8A SOT-23 |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 5.7A Ta | 5.8A Ta |
Drive Voltage (Max Rds On, Min Rds On): | 2.5V 10V | 3V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 1.4W Ta | 720mW Ta |
Turn Off Delay Time: | 25 ns | 13.92 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2013 |
Pbfree Code: | yes | yes |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Pin Count: | 3 | 3 |
Configuration: | SINGLE WITH BUILT-IN DIODE | - |
Number of Channels: | 1 | 1 |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 1.4W | 1.4W |
Turn On Delay Time: | 3 ns | 3.41 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 26.5m Ω @ 5.7A, 10V | 28m Ω @ 5.8A, 10V |
Vgs(th) (Max) @ Id: | 1.5V @ 250μA | 2V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 630pF @ 15V | 386pF @ 15V |
Gate Charge (Qg) (Max) @ Vgs: | 7nC @ 4.5V | 9.2nC @ 10V |
Vgs (Max): | ±12V | ±20V |
Continuous Drain Current (ID): | 5.7A | 4.2A |
Threshold Voltage: | 650mV | 1.5V |
Gate to Source Voltage (Vgs): | 12V | 20V |
Drain-source On Resistance-Max: | 0.0265Ohm | - |
Drain to Source Breakdown Voltage: | 30V | 30V |
Max Junction Temperature (Tj): | 150°C | 150°C |
Height: | 1.25mm | 1.1mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 15 Weeks |
Contact Plating: | - | Tin |
Weight: | - | 7.994566mg |
JESD-609 Code: | - | e3 |
Resistance: | - | 28mOhm |
Additional Feature: | - | HIGH RELIABILITY |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Qualification Status: | - | Not Qualified |
Element Configuration: | - | Single |
Rise Time: | - | 6.18ns |
Fall Time (Typ): | - | 6.18 ns |
Drain Current-Max (Abs) (ID): | - | 5.8A |
Nominal Vgs: | - | 1.5 V |
Length: | - | 2.9mm |
Width: | - | 1.3mm |
REACH SVHC: | - | No SVHC |
AO3400A
(In Stock: 3031)
Alpha & Omega Semiconductor Inc.United States