AO3400A alternative parts: DMP3130L-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 30V 5.7A SOT23
Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
5.7A Ta
3.5A Ta
Drive Voltage (Max Rds On, Min Rds On):
2.5V 10V
2.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
1.4W Ta
700mW Ta
Turn Off Delay Time:
25 ns
27.8 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2009
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Pin Count:
3
3
Configuration:
SINGLE WITH BUILT-IN DIODE
-
Number of Channels:
1
1
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
1.4W
1.4W
Turn On Delay Time:
3 ns
4.6 ns
FET Type:
N-Channel
P-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
26.5m Ω @ 5.7A, 10V
77m Ω @ 4.2A, 10V
Vgs(th) (Max) @ Id:
1.5V @ 250μA
1.3V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
630pF @ 15V
432pF @ 15V
Gate Charge (Qg) (Max) @ Vgs:
7nC @ 4.5V
12nC @ 10V
Vgs (Max):
±12V
±12V
Continuous Drain Current (ID):
5.7A
3.5A
Threshold Voltage:
650mV
-600mV
Gate to Source Voltage (Vgs):
12V
12V
Drain-source On Resistance-Max:
0.0265Ohm
-
Drain to Source Breakdown Voltage:
30V
30V
Max Junction Temperature (Tj):
150°C
-
Height:
1.25mm
1mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Weight:
-
7.994566mg
JESD-609 Code:
-
e3
Resistance:
-
77mOhm
Additional Feature:
-
HIGH RELIABILITY
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Element Configuration:
-
Single
Rise Time:
-
6.5ns
Fall Time (Typ):
-
6.5 ns
Length:
-
2.9mm
Width:
-
1.3mm
REACH SVHC:
-
No SVHC
AO3400A

AO3400A

(In Stock: 3031)

Alpha & Omega Semiconductor Inc.