AON7403 alternative parts: DMG4468LFG-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 30V 11A 8DFN
Trans MOSFET N-CH 30V 7.62A 8-Pin DFN EP T/R
Factory Lead Time:
16 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerVDFN
8-PowerUDFN
Number of Pins:
8
8
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
11A Ta 29A Tc
7.62A Ta
Drive Voltage (Max Rds On, Min Rds On):
5V 10V
4.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
3.1W Ta 25W Tc
990mW Ta
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2009
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
-
Pin Count:
8
8
JESD-30 Code:
S-PDSO-F5
R-PDSO-N5
Qualification Status:
Not Qualified
-
Configuration:
SINGLE WITH BUILT-IN DIODE
SINGLE WITH BUILT-IN DIODE
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
25W
-
Case Connection:
DRAIN
DRAIN
FET Type:
P-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
18m Ω @ 8A, 10V
15m Ω @ 11.6A, 10V
Vgs(th) (Max) @ Id:
3V @ 250μA
2V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 15V
867pF @ 10V
Gate Charge (Qg) (Max) @ Vgs:
24nC @ 15V
18.85nC @ 10V
Drain to Source Voltage (Vdss):
30V
30V
Vgs (Max):
±25V
±20V
Continuous Drain Current (ID):
29A
7.62A
Gate to Source Voltage (Vgs):
25V
20V
DS Breakdown Voltage-Min:
30V
30V
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Turn Off Delay Time:
-
18.84 ns
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Number of Channels:
-
1
Turn On Delay Time:
-
5.46 ns
Rise Time:
-
14.53ns
Fall Time (Typ):
-
6.01 ns
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AON7403

AON7403

(In Stock: 718)

Alpha & Omega Semiconductor Inc.