AON7403 alternative parts: DMP32D4SFB-7B
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 30V 11A 8DFN | MOSFET P-CH 30V 400MA SOT323 |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-PowerVDFN | 3-UFDFN |
Number of Pins: | 8 | 3 |
Transistor Element Material: | SILICON | - |
Current - Continuous Drain (Id) @ 25℃: | 11A Ta 29A Tc | 400mA Ta |
Drive Voltage (Max Rds On, Min Rds On): | 5V 10V | 2.5V 10V |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 3.1W Ta 25W Tc | 500mW Ta |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2017 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | - |
Terminal Form: | FLAT | - |
Pin Count: | 8 | - |
JESD-30 Code: | S-PDSO-F5 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE WITH BUILT-IN DIODE | - |
Operating Mode: | ENHANCEMENT MODE | - |
Power Dissipation: | 25W | - |
Case Connection: | DRAIN | - |
FET Type: | P-Channel | P-Channel |
Transistor Application: | SWITCHING | - |
Rds On (Max) @ Id, Vgs: | 18m Ω @ 8A, 10V | 2.4 Ω @ 200mA, 10V |
Vgs(th) (Max) @ Id: | 3V @ 250μA | 2.3V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1400pF @ 15V | 51pF @ 15V |
Gate Charge (Qg) (Max) @ Vgs: | 24nC @ 15V | 1.3nC @ 10V |
Drain to Source Voltage (Vdss): | 30V | 30V |
Vgs (Max): | ±25V | ±20V |
Continuous Drain Current (ID): | 29A | 500mA |
Gate to Source Voltage (Vgs): | 25V | 20V |
DS Breakdown Voltage-Min: | 30V | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Turn Off Delay Time: | - | 31.3 ns |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Number of Channels: | - | 1 |
Element Configuration: | - | Single |
Turn On Delay Time: | - | 3.6 ns |
Rise Time: | - | 8.5ns |
Fall Time (Typ): | - | 20.2 ns |
Drain Current-Max (Abs) (ID): | - | 0.5A |
Drain to Source Breakdown Voltage: | - | -30V |
Height: | - | 480μm |
Length: | - | 1.08mm |
Width: | - | 675μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
AON7403
(In Stock: 718)
Alpha & Omega Semiconductor Inc.United States