AP2501M8-13 alternative parts: AP2401MP-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch
IC USB SWITCH 8MSOP
Factory Lead Time:
18 Weeks
19 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Number of Pins:
8
8
Weight:
139.989945mg
-
Turn Off Delay Time:
100 μs
100 μs
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2013
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Resistance:
78mOhm
84mOhm
Base Part Number:
AP2501
AP2401
Number of Outputs:
1
1
Output Type:
P-Channel
P-Channel
Max Output Current:
2.5A
2A
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Output Current:
2.5A
2A
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
1.5 ms
1.5 ms
Switch Type:
USB Switch
USB Switch
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Rds On (Typ):
70m Ω
70m Ω
Features:
Load Discharge, Status Flag
Load Discharge, Status Flag
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
Matte Tin (Sn)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
8
Number of Channels:
-
1
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Adjustable Threshold:
-
NO
Min Input Voltage:
-
2.7V
Max Input Voltage:
-
5.5V
Height:
-
950μm
Length:
-
3.1mm
Width:
-
3.1mm
AP2501M8-13

AP2501M8-13

(In Stock: 559)

Diodes Incorporated