AP2501M8-13 alternative parts: AP2501MP-13
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch | Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |
Number of Pins: | 8 | 8 |
Weight: | 139.989945mg | - |
Turn Off Delay Time: | 100 μs | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2012 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Resistance: | 78mOhm | - |
Base Part Number: | AP2501 | - |
Number of Outputs: | 1 | 1 |
Output Type: | P-Channel | P-Channel |
Max Output Current: | 2.5A | 2.5A |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Output Current: | 2.5A | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 1.5 ms | - |
Switch Type: | USB Switch | USB Switch |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO |
Rds On (Typ): | 70m Ω | 70m Ω |
Features: | Load Discharge, Status Flag | Load Discharge, Status Flag |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Terminal Finish: | - | Matte Tin (Sn) |
RF/Microwave Device Type: | - | WIDE BAND MEDIUM POWER |

AP2501M8-13
(In Stock: 559)
Diodes IncorporatedUnited States