AT24C512C-SHD-B alternative parts: AT24C512BW-SH25-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-2Wire 512K-bit 64K x 8 3.3V/5V 8-Pin SOIC EIAJ Bulk | IC EEPROM 512K I2C 1MHZ 8SOIC |
Factory Lead Time: | 7 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 1997 | 1997 |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 2.5V~5.5V | 2.5V~5.5V |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 1.27mm | - |
Base Part Number: | AT24C512C | AT24C512 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 3/5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 512Kb 64K x 8 | 512Kb 64K x 8 |
Nominal Supply Current: | 3mA | 3mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 550ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 512 kb | 512 kb |
Standby Current-Max: | 0.000001A | - |
Serial Bus Type: | I2C | - |
Endurance: | 1000000 Write/Erase Cycles | - |
Write Cycle Time-Max (tWC): | 5ms | - |
Data Retention Time-Min: | 40 | - |
Write Protection: | HARDWARE | - |
I2C Control Byte: | 1010DDDR | - |
Height: | 1.5mm | - |
Length: | 5.05mm | - |
Width: | 3.99mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 8-SOIC |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Frequency: | - | 1MHz |
Operating Supply Voltage: | - | 3.3V |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.5V |
Max Frequency: | - | 400kHz |

AT24C512C-SHD-B
(In Stock: 287)
Microchip TechnologyUnited States