AT24CM01-SHD-T alternative parts: M24M01-RMN6P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-I2C 1M-bit 128K x 8 3.3V/5V 8-Pin SOIC EIAJ T/R | M24M01 Series 1 Mb (128 K x 8) 1.8 V SMT Serial I²C Bus EEPROM - SOIC-8 |
Factory Lead Time: | 15 Weeks | 13 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 1997 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Voltage - Supply: | 2.5V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 2.5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | AT24CM01 | M24M01 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 2.7/5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 1Mb 128K x 8 | 1Mb 128K x 8 |
Nominal Supply Current: | 3mA | 2mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 500ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | - |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 Mb | 1 Mb |
Standby Current-Max: | 0.000001A | 0.000003A |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | 4000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 200 |
Write Protection: | HARDWARE | HARDWARE |
I2C Control Byte: | 1010DDMR | 1010DDMR |
Length: | 5.29mm | 5mm |
Height Seated (Max): | 2.16mm | - |
Width: | 5.24mm | 4mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Industrial grade |
ECCN Code: | - | 3A991.B.1.B.1 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Pin Count: | - | 8 |
Operating Supply Voltage: | - | 5V |
Height: | - | 1.25mm |
REACH SVHC: | - | No SVHC |

AT24CM01-SHD-T
(In Stock: 4000)
Microchip TechnologyUnited States