AT45DB081E-MHN-Y alternative parts: IS25LQ080-JKLE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NOR Flash Serial-SPI 1.8V/2.5V/3.3V 8M-bit 1M x 8 7ns 8-Pin UDFN EP Tray
IC FLASH 8M SPI 104MHZ 8WSON
Factory Lead Time:
8 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-UDFN Exposed Pad
8-WDFN Exposed Pad
Number of Pins:
8
8
Weight:
9.49709mg
10.886217mg
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TC
-40°C~105°C TA
Packaging:
Tray
Bulk
Published:
2012
-
JESD-609 Code:
e4
-
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
Voltage - Supply:
1.7V~3.6V
2.3V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
3V
-
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.7V
2.3V
Interface:
SPI, Serial
SPI, Serial
Memory Size:
8Mb 264Bytes x 4096 pages
8Mb 1M x 8
Nominal Supply Current:
15mA
12mA
Max Supply Current:
15mA
15mA
Clock Frequency:
85MHz
104MHz
Access Time:
7 ns
8 ns
Memory Format:
FLASH
FLASH
Memory Interface:
SPI
SPI - Quad I/O
Data Bus Width:
8b
8b
Memory Width:
1
1
Write Cycle Time - Word, Page:
8μs, 4ms
1ms
Address Bus Width:
21b
20b
Density:
8 Mb
8 Mb
Standby Current-Max:
0.000001A
0.00003A
Sync/Async:
Synchronous
Synchronous
Word Size:
8b
8b
Programming Voltage:
2.7V
2.7V
Serial Bus Type:
SPI
SPI
Endurance:
100000 Write/Erase Cycles
100000 Write/Erase Cycles
Data Retention Time-Min:
20
20
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
Length:
6mm
6mm
Height Seated (Max):
0.6mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Power Supplies:
-
2.5/3.3V
Page Size:
-
256B
AT45DB081E-MHN-Y

AT45DB081E-MHN-Y

(In Stock: 30)

Adesto Technologies

Qty

Unit Price

Ext Price

  • 1

    $1.783755

    $1.78

  • 10

    $1.682788

    $16.83

  • 100

    $1.587536

    $158.75

  • 500

    $1.497675

    $748.84

  • 1000

    $1.412901

    $1,412.90

Minimum: 1 Multiples: 1

Unit Price: $1.783755

Ext Price: $1.78

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity