AT89C2051-24PU alternative parts: AT89LP2052-20PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AT89C2051 Series 2 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - DIP-20
MCU, 8BIT, 8051, 2K FLASH, 20PDIP
Factory Lead Time:
10 Weeks
7 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
20-DIP (0.300, 7.62mm)
Number of Pins:
20
20
Number of I/Os:
15
15
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
89C
89LP
Published:
1995
1997
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
3V
Frequency:
24MHz
20MHz
Base Part Number:
AT89C2051
AT89LP2052
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
5.5V
Power Supplies:
5V
-
Interface:
UART, USART
SPI, UART, USART
Memory Size:
2kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
4V~6V
2.4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
8051
8051
Peripherals:
LED
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
2KB 2K x 8
2KB 2K x 8
Connectivity:
UART/USART
SPI, UART/USART
Bit Size:
8
8
Access Time:
24 μs
20 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
-
DAC Channels:
NO
NO
Number of Timers/Counters:
2
-
Address Bus Width:
8b
-
Number of UART Channels:
1
-
Height:
4.963mm
5.334mm
Length:
26.92mm
26.92mm
Width:
7.112mm
7.11mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Watchdog Timers:
-
Yes
Number of PWM Channels:
-
2
Number of SPI Channels:
-
1
AT89C2051-24PU

AT89C2051-24PU

(In Stock: 100)

Microchip Technology