AT89C2051-24PU alternative parts: AT89LP213-20PU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AT89C2051 Series 2 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - DIP-20 | MCU, 8BIT, 8051, 2K FLASH, 14PDIP |
Factory Lead Time: | 10 Weeks | 7 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 20-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 20 | 14 |
Number of I/Os: | 15 | 12 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | 89C | 89LP |
Published: | 1995 | 2010 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | - |
Terminal Position: | DUAL | - |
Supply Voltage: | 5V | - |
Frequency: | 24MHz | 20MHz |
Base Part Number: | AT89C2051 | AT89LP213 |
Operating Supply Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 6V | - |
Power Supplies: | 5V | - |
Interface: | UART, USART | SPI, UART |
Memory Size: | 2kB | 2kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 4V~6V | 2.4V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | - |
Core Processor: | 8051 | 8051 |
Peripherals: | LED | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 2KB 2K x 8 | 2KB 2K x 8 |
Connectivity: | UART/USART | SPI |
Bit Size: | 8 | - |
Access Time: | 24 μs | - |
Has ADC: | NO | - |
DMA Channels: | NO | - |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | 2 |
Address Bus Width: | 8b | - |
Number of UART Channels: | 1 | - |
Height: | 4.963mm | 5.334mm |
Length: | 26.92mm | 19.69mm |
Width: | 7.112mm | 7.11mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Contact Plating: | - | Tin |
Supplier Device Package: | - | 14-PDIP |
Memory Types: | - | FLASH |
Watchdog Timers: | - | Yes |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.4V |
Speed: | - | 20MHz |
Core Architecture: | - | 8051 |
Max Frequency: | - | 20MHz |
Number of Programmable I/O: | - | 12 |
Number of PWM Channels: | - | 2 |
Number of SPI Channels: | - | 1 |

AT89C2051-24PU
(In Stock: 100)
Microchip TechnologyUnited States