AT89C2051-24PU alternative parts: MC9RS08KA8CPJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AT89C2051 Series 2 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - DIP-20
8-bit Microcontrollers - MCU 9RS08KA8 20 PDIP
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
20-DIP (0.300, 7.62mm)
Number of Pins:
20
-
Number of I/Os:
15
18
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
89C
RS08
Published:
1995
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
20
20
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
3V
Frequency:
24MHz
-
Base Part Number:
AT89C2051
MC9RS08KA8
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
5.5V
Power Supplies:
5V
2/5V
Interface:
UART, USART
-
Memory Size:
2kB
-
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
254 x 8
Voltage - Supply (Vcc/Vdd):
4V~6V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
8051
-
Peripherals:
LED
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
2KB 2K x 8
8KB 8K x 8
Connectivity:
UART/USART
I2C
Bit Size:
8
8
Access Time:
24 μs
-
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
NO
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
2
-
Address Bus Width:
8b
-
Number of UART Channels:
1
-
Height:
4.963mm
-
Length:
26.92mm
24.69mm
Width:
7.112mm
7.62mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Data Converters:
-
A/D 12x10b
ROM(word):
-
8192
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
2.54mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDIP-T20
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
1.8V
Speed:
-
20MHz
Clock Frequency:
-
5MHz
Height Seated (Max):
-
5.08mm
AT89C2051-24PU

AT89C2051-24PU

(In Stock: 100)

Microchip Technology