AT90CAN128-16MU alternative parts: ATMEGA1281-16MUR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit AT90 AVR RISC 128KB Flash 3.3V/5V 64-Pin QFN EP
IC MCU 8BIT 128KB FLASH 64QFN
Factory Lead Time:
14 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
64
64
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
53
54
ROM(word):
131072
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
AVR® 90CAN
AVR® ATmega
Published:
2005
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Finish:
MATTE TIN
MATTE TIN
Additional Feature:
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
240
260
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
AT90CAN128
ATMEGA1281
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
3/5V
Supply Voltage-Min (Vsup):
4.5V
4.5V
Oscillator Type:
Internal
Internal
Speed:
16MHz
-
RAM Size:
4K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Clock Frequency:
16MHz
-
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
128KB 128K x 8
128KB 64K x 16
Connectivity:
CANbus, EBI/EMI, I2C, SPI, UART/USART
EBI/EMI, I2C, SPI, UART/USART
Supply Current-Max:
37mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Address Bus Width:
16
16
EEPROM Size:
4K x 8
4K x 8
External Data Bus Width:
8
-
Length:
9mm
9mm
Height Seated (Max):
1mm
1mm
Width:
9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Mount:
-
Surface Mount
Watchdog Timers:
-
Yes
Frequency:
-
16MHz
Interface:
-
EBI/EMI, I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
-
128kB
Data Bus Width:
-
8b
Number of Timers/Counters:
-
6
AT90CAN128-16MU

AT90CAN128-16MU

(In Stock: 2000)

Microchip Technology