ATMEGA128-16AU alternative parts: ATMEGA64-16AUR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Microchip ATMEGA128-16AU, 8bit AVR Microcontroller, 16MHz, 128 kB Flash, 64-Pin TQFP | MCU AVR 64KB FLASH 16MHZ 64TQFP |
Factory Lead Time: | 8 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Package / Case: | 64-TQFP | 64-TQFP |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Number of Pins: | 64 | 64 |
Manufacturer Package Identifier: | 64A | - |
Data Converters: | A/D 8x10b | A/D 8x10b |
Watchdog Timers: | Yes | - |
Number of I/Os: | 53 | 53 |
Memory Types: | EEPROM, FLASH | - |
Packaging: | Tray | Tape & Reel (TR) |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 1997 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATMEGA128 | ATMEGA64 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Voltage: | 5V | - |
Interface: | 2-Wire, EBI/EMI, I2C, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 128kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 4.5V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 128KB 64K x 16 | 64KB 32K x 16 |
Connectivity: | EBI/EMI, I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 16 μs | - |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 4 |
Address Bus Width: | 8b | 16 |
Density: | 1 Mb | - |
EEPROM Size: | 4K x 8 | 2K x 8 |
Number of ADC Channels: | 8 | - |
Number of PWM Channels: | 6 | - |
Number of I2C Channels: | 1 | - |
Width: | 14.1mm | - |
Length: | 14.1mm | - |
Height: | 1.05mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
ROM(word): | - | 32768 |
Terminal Pitch: | - | 0.8mm |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Height Seated (Max): | - | 1.2mm |

ATMEGA128-16AU
Microchip TechnologyUnited States