ATMEGA162-16PU alternative parts: ATMEGA16A-PU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ATMEGA162-16PU, 8bit AVR Microcontroller, 16MHz, 16 kB, 512 B Flash, 40-Pin PDIP | 8-bit Microcontrollers - MCU 16KB In-system Flash 2.7V - 5.5V |
Factory Lead Time: | 7 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 40-DIP (0.600, 15.24mm) | 40-DIP (0.600, 15.24mm) |
Number of Pins: | 40 | 40 |
Number of I/Os: | 35 | 32 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 40 | 40 |
Terminal Finish: | MATTE TIN | - |
Additional Feature: | ALSO OPERATES AT 2.7V MINIMUM SUPPLY | - |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Frequency: | 16MHz | 16MHz |
Base Part Number: | ATMEGA162 | ATMEGA16A |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 3/5V | - |
Interface: | EBI/EMI, SPI, UART, USART | 2-Wire, I2C, SPI, UART, USART |
Memory Size: | 16kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 8 | - |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 16KB 8K x 16 |
Connectivity: | EBI/EMI, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 16 μs | - |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
DAC Channels: | NO | - |
Number of Timers/Counters: | 4 | 3 |
Address Bus Width: | 8b | - |
Density: | 128 kb | - |
EEPROM Size: | 512 x 8 | 512 x 8 |
Number of PWM Channels: | 6 | 4 |
Number of SPI Channels: | 1 | - |
Height: | 4.445mm | 4.445mm |
Length: | 52.58mm | 52.58mm |
Width: | 13.97mm | 13.97mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Data Converters: | - | A/D 8x10b |
Number of ADC Channels: | - | 8 |
Number of I2C Channels: | - | 1 |

ATMEGA162-16PU
(In Stock: 30)
Microchip TechnologyUnited States