ATMEGA2560-16AU alternative parts: ATMEGA640-16AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - ATMEGA2560-16AU - MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100 | MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 100-Pin TQFP |
Factory Lead Time: | 7 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-TQFP | 100-TQFP |
Number of Pins: | 100 | 100 |
Data Converters: | A/D 16x10b | A/D 16x10b |
Number of I/Os: | 86 | 86 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 2009 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 100 |
Termination: | SMD/SMT | SMD/SMT |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Additional Feature: | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATMEGA2560 | ATMEGA640 |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | 3/5V |
Interface: | 2-Wire, EBI/EMI, I2C, SPI, UART, USART | 2-Wire, EBI/EMI, I2C, SPI, UART, USART |
Memory Size: | 256kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 256KB 128K x 16 | 64KB 32K x 16 |
Connectivity: | EBI/EMI, I2C, SPI, UART/USART | EBI/EMI, I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 16 μs | 16 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 6 | 6 |
Density: | 2 Mb | 512 kb |
EEPROM Size: | 4K x 8 | 4K x 8 |
Number of ADC Channels: | 16 | 16 |
Number of PWM Channels: | 12 | - |
Number of I2C Channels: | 1 | 1 |
Height: | 1.05mm | 1.05mm |
Length: | 14.1mm | 14.1mm |
Width: | 14.1mm | 14.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Memory Types: | - | EEPROM, FLASH |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 4.5V |
Number of Bits: | - | 8 |
PWM Channels: | - | YES |

ATMEGA2560-16AU
(In Stock: 5)
Microchip TechnologyUnited States