ATMEGA2560-16AU alternative parts: ATMEGA640V-8AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - ATMEGA2560-16AU - MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-TQFP
100-TQFP
Number of Pins:
100
100
Data Converters:
A/D 16x10b
A/D 16x10b
Number of I/Os:
86
86
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
2009
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Termination:
SMD/SMT
SMD/SMT
Terminal Finish:
Matte Tin (Sn) - annealed
-
Additional Feature:
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
16MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATMEGA2560
ATMEGA640
Operating Supply Voltage:
5V
-
Power Supplies:
5V
2/5V
Interface:
2-Wire, EBI/EMI, I2C, SPI, UART, USART
2-Wire, EBI/EMI, I2C, SPI, UART, USART
Memory Size:
256kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
256KB 128K x 16
64KB 32K x 16
Connectivity:
EBI/EMI, I2C, SPI, UART/USART
EBI/EMI, I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
8 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
6
6
Density:
2 Mb
512 kb
EEPROM Size:
4K x 8
4K x 8
Number of ADC Channels:
16
16
Number of PWM Channels:
12
-
Number of I2C Channels:
1
1
Height:
1.05mm
1.05mm
Length:
14.1mm
14.1mm
Width:
14.1mm
14.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.7V
Number of Bits:
-
8
PWM Channels:
-
YES
ATMEGA2560-16AU

ATMEGA2560-16AU

(In Stock: 5)

Microchip Technology